TE Connectivity Rectangular Connector Contacts 87046-4

Description
Socket Contact Tin 20-24 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 20-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A3005-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A3005-ND
Rectangular Connector Contacts A3005-ND
Socket Contact Tin 20-24 AWG Crimp

Socket Contact Tin 20-24 AWG Crimp

Buy Now Datasheet
Contacts - 87046-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
87046-4
Contacts 87046-4
MOD IV RECP LP

MOD IV RECP LP

Buy Now
Swedesboro, NJ, United States
Contacts
87046-4
Contacts 87046-4
Contacts

Contacts

Buy Now
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 90F4130 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
90F4130
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 90F4130
CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:Mod IV.v Series Connectors RoHS Compliant: Yes

CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:Mod IV.v Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A3005-ND 87046-4 90F4130
Product Name Rectangular Connector Contacts Contacts Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data