TE Connectivity Contacts 87046-1

Description
MOD IV RECP LP
Request a Quote Datasheet
Description
MOD IV RECP LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 87046-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
87046-1
Contacts 87046-1
MOD IV RECP LP

MOD IV RECP LP

Buy Now
Connectors - 87046-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
87046-1
Connectors 87046-1
MOD IV RECP LP

MOD IV RECP LP

Buy Now
Rectangular Connector Contacts - A28317-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A28317-ND
Rectangular Connector Contacts A28317-ND
Socket Contact Gold 20-24 AWG Crimp

Socket Contact Gold 20-24 AWG Crimp

Buy Now Datasheet
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 90F4131 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
90F4131
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 90F4131
CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV.v Series Connectors RoHS Compliant: Yes

CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV.v Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 87046-1 87046-1 A28317-ND 90F4131
Product Name Contacts Connectors Rectangular Connector Contacts Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data