TE Connectivity Media Isolated Pressure Sensors 86BSD020BA-3BKCL

Description
Configuration Features Electrical Connection : Cable w/ Connector Interface : I2C (0x46H) Dimensions Dimensions : Dia 15.82 x 9.3 MM  [Dia .622 x .366 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 3.3 Output Type : 5% to 95% Supply Current (MAMP) : 3 Operation/Applicatio n Media Isolated Pressure Sensor Accuracy (PCT) : ± .25 Output/Span : 14 bit ADC Pressure (PSI) : 290.07 Proof Pressure Range : 3X Other Sensor Options : Low Power w/o Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated Digital Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 20 Total Error Band (PCT) : ± 1
Request a Quote
Description
Configuration Features Electrical Connection : Cable w/ Connector Interface : I2C (0x46H) Dimensions Dimensions : Dia 15.82 x 9.3 MM  [Dia .622 x .366 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 3.3 Output Type : 5% to 95% Supply Current (MAMP) : 3 Operation/Applicatio n Media Isolated Pressure Sensor Accuracy (PCT) : ± .25 Output/Span : 14 bit ADC Pressure (PSI) : 290.07 Proof Pressure Range : 3X Other Sensor Options : Low Power w/o Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated Digital Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 20 Total Error Band (PCT) : ± 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 86BSD020BA-3BKCL - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
86BSD020BA-3BKCL
Media Isolated Pressure Sensors 86BSD020BA-3BKCL
Configuration Features Electrical Connection : Cable w/ Connector Interface : I2C (0x46H) Dimensions Dimensions : Dia 15.82 x 9.3 MM  [Dia .622 x .366 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 3.3 Output Type : 5% to 95% Supply Current (MAMP) : 3 Operation/Applicatio n Media Isolated Pressure Sensor Accuracy (PCT) : ± .25 Output/Span : 14 bit ADC Pressure (PSI) : 290.07 Proof Pressure Range : 3X Other Sensor Options : Low Power w/o Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated Digital Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 20 Total Error Band (PCT) : ± 1

Configuration Features


  • Electrical Connection : Cable w/ Connector
  • Interface : I2C (0x46H)

Dimensions


  • Dimensions : Dia 15.82 x 9.3 MM  [Dia .622 x .366 INCH ]

Electrical Characteristics


  • Media Isolated Pressure Sensor Supply Voltage (V) : 3.3
  • Output Type : 5% to 95%
  • Supply Current (MAMP) : 3

Operation/Application


  • Media Isolated Pressure Sensor Accuracy (PCT) : ± .25
  • Output/Span : 14 bit ADC
  • Pressure (PSI) : 290.07
  • Proof Pressure Range : 3X

Other


  • Sensor Options : Low Power w/o Tube

Packaging Features


  • Media Isolated Pressure Sensor Package : O-Ring Mount

Product Type Features


  • Media Isolated Pressure Sensor Style : Absolute
  • Media Isolated Pressure Sensor Type : Media Isolated Digital Output Pressure Sensors

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 20
  • Total Error Band (PCT) : ± 1
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 86BSD020BA-3BKCL
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10211989-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Pressure Transducers - 10216545-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1000 psi (704 m H2O)
View Details
Pressure Transducers - 10209863-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Board Mount Pressure Sensors - 1006936-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details