TE Connectivity Wildlife Protection Covers 868323-000

Description
Body Features Insulator Material : Glass, Porcelain Primary Product Color : Red Dimensions Insulator Core Diameter Range : 547 - 567 MM  [21.5 - 22.3 INCH ] Operation/Applicatio n Power Component Application Type : Substation Product Type Features Installation Technology : Cold Applied
Request a Quote Datasheet
Description
Body Features Insulator Material : Glass, Porcelain Primary Product Color : Red Dimensions Insulator Core Diameter Range : 547 - 567 MM  [21.5 - 22.3 INCH ] Operation/Applicatio n Power Component Application Type : Substation Product Type Features Installation Technology : Cold Applied
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - 868323-000 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
868323-000
Wildlife Protection Covers 868323-000
Body Features Insulator Material : Glass, Porcelain Primary Product Color : Red Dimensions Insulator Core Diameter Range : 547 - 567 MM  [21.5 - 22.3 INCH ] Operation/Applicatio n Power Component Application Type : Substation Product Type Features Installation Technology : Cold Applied

Body Features


  • Insulator Material : Glass, Porcelain
  • Primary Product Color : Red

Dimensions


  • Insulator Core Diameter Range : 547 - 567 MM  [21.5 - 22.3 INCH ]

Operation/Application


  • Power Component Application Type : Substation

Product Type Features


  • Installation Technology : Cold Applied
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number 868323-000
Product Name Wildlife Protection Covers
Material Glass, Porcelain
Unlock Full Specs
to access all available technical data

Similar Products

Wildlife Protection Covers - CB1030-000 - TE Connectivity
Specs
Material Porcelain, Glass
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details
Wildlife Protection Covers - CX7667-000 - TE Connectivity
Specs
Material Porcelain; Porcelain
Operating Temperature 0.0 to 90 C (32 to 194 F)
View Details