TE Connectivity Rectangular Wire & Cable Connectors & Housings 867622-2

Description
Body Features Cable Exit Angle (DEG) : 180 Wire Color (Base) : Yellow, Red, Green, Brown, Blue, Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VDC) : 6000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Mating Alignment : With Mating Retention : Without Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Package Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Wire Color (Base) : Yellow, Red, Green, Brown, Blue, Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VDC) : 6000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Mating Alignment : With Mating Retention : Without Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Package Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 867622-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
867622-2
Rectangular Wire & Cable Connectors & Housings 867622-2
Body Features Cable Exit Angle (DEG) : 180 Wire Color (Base) : Yellow, Red, Green, Brown, Blue, Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VDC) : 6000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Mating Alignment : With Mating Retention : Without Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Package Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads

Body Features


  • Cable Exit Angle (DEG) : 180
  • Wire Color (Base) : Yellow, Red, Green, Brown, Blue, Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : With
  • Contact Type : Pin
  • Contact Underplating Material : Nickel

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Wire Size (MMSQ) : .3 - .4
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VDC) : 6000

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester GF

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Pre-Terminated Flying Leads
Buy Now
Unspecified Connectors - 867622-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
867622-2
Unspecified Connectors 867622-2
6 POS PLUG ASY W/FLY LEADS

6 POS PLUG ASY W/FLY LEADS

Buy Now
Singapore, Singapore
5A 6kV Electronic Connector
464-867622-2
5A 6kV Electronic Connector 464-867622-2
6 Pos Power Connector, Wire-to-Wire, 5A, 6kV, Gold Brass Product overview: 867622-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 6kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 6kV, Electronic Connector, Barrel - Power Cables. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 464-867622-2 can be used for catalog matching and distributor lookup.

6 Pos Power Connector, Wire-to-Wire, 5A, 6kV, Gold Brass Product overview: 867622-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 6kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 6kV, Electronic Connector, Barrel - Power Cables. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 464-867622-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
6 Pos Plug Asy W/fly Leads Amp - Te Connectivity - 19H8009 - Newark, An Avnet Company
Chicago, IL, United States
6 Pos Plug Asy W/fly Leads Amp - Te Connectivity
19H8009
6 Pos Plug Asy W/fly Leads Amp - Te Connectivity 19H8009
6 POS PLUG ASY W/FLY LEADS

6 POS PLUG ASY W/FLY LEADS

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 867622-2 867622-2 464-867622-2 19H8009
Product Name Rectangular Wire & Cable Connectors & Housings Unspecified Connectors 5A 6kV Electronic Connector 6 Pos Plug Asy W/fly Leads Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Geometry Straight; 180
Termination Pre-Terminated Flying Leads
Voltage Rating 6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 1-1445022-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Circular Connector Contacts - 1508-020-0020-00B-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
RF Connectors - 1051861-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination Crimp
View Details
2 suppliers