TE Connectivity Barrel - Barrel - Power Connectors - 867298-1 867298-1

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007318-867298-1 Packaging: Bulk Number of Positions: 6 Color: Black Connector Type: Pin Voltage Rating: 600 V Number of Contacts: 6 Gender: Female Length: 28.57 mm Orientation: Straight Contact Plating: Gold Insulation Material: Plastic Operating Supply Voltage: 600 V Shape: Circular Categories: Barrel - Power Connectors Alternative Parts (Cross-Reference): PT02A-10-6P; PT02A-10-6S; PT02E-10-6S(023); PT02A-10-6S(027); PT02A-10-6S(025); PT02A-10-98S(025); Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 26.16 mm Lead Free: Not Applicable Mount: Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 600 V ELV: Compliant Max Current Rating: 10 A Contact Style: Pin Mating Alignment: With Number of Signal Positions: 6
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007318-867298-1 Packaging: Bulk Number of Positions: 6 Color: Black Connector Type: Pin Voltage Rating: 600 V Number of Contacts: 6 Gender: Female Length: 28.57 mm Orientation: Straight Contact Plating: Gold Insulation Material: Plastic Operating Supply Voltage: 600 V Shape: Circular Categories: Barrel - Power Connectors Alternative Parts (Cross-Reference): PT02A-10-6P; PT02A-10-6S; PT02E-10-6S(023); PT02A-10-6S(027); PT02A-10-6S(025); PT02A-10-98S(025); Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 26.16 mm Lead Free: Not Applicable Mount: Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 600 V ELV: Compliant Max Current Rating: 10 A Contact Style: Pin Mating Alignment: With Number of Signal Positions: 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrel - Barrel - Power Connectors - 867298-1 - 1007318-867298-1 - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Power Connectors - 867298-1
1007318-867298-1
Barrel - Barrel - Power Connectors - 867298-1 1007318-867298-1
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007318-867298-1 Packaging: Bulk Number of Positions: 6 Color: Black Connector Type: Pin Voltage Rating: 600 V Number of Contacts: 6 Gender: Female Length: 28.57 mm Orientation: Straight Contact Plating: Gold Insulation Material: Plastic Operating Supply Voltage: 600 V Shape: Circular Categories: Barrel - Power Connectors Alternative Parts (Cross-Reference): PT02A-10-6P; PT02A-10-6S; PT02E-10-6S(023); PT02A-10-6S(027); PT02A-10-6S(025); PT02A-10-98S(025); Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 26.16 mm Lead Free: Not Applicable Mount: Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 600 V ELV: Compliant Max Current Rating: 10 A Contact Style: Pin Mating Alignment: With Number of Signal Positions: 6

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007318-867298-1
Packaging: Bulk
Number of Positions: 6
Color: Black
Connector Type: Pin
Voltage Rating: 600 V
Number of Contacts: 6
Gender: Female
Length: 28.57 mm
Orientation: Straight
Contact Plating: Gold
Insulation Material: Plastic
Operating Supply Voltage: 600 V
Shape: Circular
Categories: Barrel - Power Connectors
Alternative Parts (Cross-Reference): PT02A-10-6P; PT02A-10-6S; PT02E-10-6S(023); PT02A-10-6S(027); PT02A-10-6S(025); PT02A-10-98S(025);
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 26.16 mm
Lead Free: Not Applicable
Mount: Panel
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 600 V
ELV: Compliant
Max Current Rating: 10 A
Contact Style: Pin
Mating Alignment: With
Number of Signal Positions: 6

Buy Now
Unspecified Connectors - 867298-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
867298-1
Unspecified Connectors 867298-1
6 POSITION RECEPTACLE KIT

6 POSITION RECEPTACLE KIT

Buy Now
6 Position Receptacle Kit Amp - Te Connectivity - 19H7969 - Newark, An Avnet Company
Chicago, IL, United States
6 Position Receptacle Kit Amp - Te Connectivity
19H7969
6 Position Receptacle Kit Amp - Te Connectivity 19H7969
6 POSITION RECEPTACLE KIT

6 POSITION RECEPTACLE KIT

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1007318-867298-1 867298-1 19H7969
Product Name Barrel - Barrel - Power Connectors - 867298-1 Unspecified Connectors 6 Position Receptacle Kit Amp - Te Connectivity
Mounting Panel
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11308-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
KMC Series: High Density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details