TE Connectivity Rectangular Power Connectors 1445999-2

Description
Configuration Features Number of Positions : 2 Number of Power Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 120 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Blade Dimensions Height : 20.6 MM  [.811 INCH ] Length : 63.45 MM  [2.498 INCH ] Width : 44.31 MM  [1.744 INCH ] Wire Size (MMSQ) : 21 Wire Size (AWG) : 4 Wire Size (CMA) : 41444 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Housing Color : Blue Housing Material : Polycarbonate Industry Standards Agency/Standard : UL Agency/Standard Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Product Type Features Assembly Requirement : Unassembled Kit Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector System : Wire-to-Wire Rectangular Power Connector Type : Connector Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Wire Type : Stranded Usage Conditions Operating Temperature Range : -45 - 105 DEGC  [-45 - 105 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 2 Number of Power Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 120 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Blade Dimensions Height : 20.6 MM  [.811 INCH ] Length : 63.45 MM  [2.498 INCH ] Width : 44.31 MM  [1.744 INCH ] Wire Size (MMSQ) : 21 Wire Size (AWG) : 4 Wire Size (CMA) : 41444 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Housing Color : Blue Housing Material : Polycarbonate Industry Standards Agency/Standard : UL Agency/Standard Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Product Type Features Assembly Requirement : Unassembled Kit Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector System : Wire-to-Wire Rectangular Power Connector Type : Connector Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Wire Type : Stranded Usage Conditions Operating Temperature Range : -45 - 105 DEGC  [-45 - 105 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 1445999-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
1445999-2
Rectangular Power Connectors 1445999-2
Configuration Features Number of Positions : 2 Number of Power Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 120 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Blade Dimensions Height : 20.6 MM  [.811 INCH ] Length : 63.45 MM  [2.498 INCH ] Width : 44.31 MM  [1.744 INCH ] Wire Size (MMSQ) : 21 Wire Size (AWG) : 4 Wire Size (CMA) : 41444 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Housing Color : Blue Housing Material : Polycarbonate Industry Standards Agency/Standard : UL Agency/Standard Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Product Type Features Assembly Requirement : Unassembled Kit Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector System : Wire-to-Wire Rectangular Power Connector Type : Connector Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Wire Type : Stranded Usage Conditions Operating Temperature Range : -45 - 105 DEGC  [-45 - 105 DEGF ]

Configuration Features


  • Number of Positions : 2
  • Number of Power Positions : 1
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 120
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Type : Blade

Dimensions


  • Height : 20.6 MM  [.811 INCH ]
  • Length : 63.45 MM  [2.498 INCH ]
  • Width : 44.31 MM  [1.744 INCH ]
  • Wire Size (MMSQ) : 21
  • Wire Size (AWG) : 4
  • Wire Size (CMA) : 41444

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Housing Color : Blue
  • Housing Material : Polycarbonate

Industry Standards


  • Agency/Standard : UL
  • Agency/Standard Number : E28476
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Latch
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Assembly Requirement : Unassembled Kit
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle, Plug
  • Connector System : Wire-to-Wire
  • Rectangular Power Connector Type : Connector Assembly
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp
  • Wire Type : Stranded

Usage Conditions


  • Operating Temperature Range : -45 - 105 DEGC  [-45 - 105 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 1445999-2
Product Name Rectangular Power Connectors
Device Type Receptacle
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-863701-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
Compact Power Connectors - 7199306P - RS Components, Ltd.
Specs
Device Type Compact Power Connectors
Standards / Certifications RoHS
Poles 12
View Details
2 suppliers