TE Connectivity
Connector Contacts
86658-2
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM [15 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash
Dimensions Accepts Conductor Width : 1.82 MM , 1.27 MM [.05 INCH ] Compatible Insulation Diameter Range : 1.02 - 1.42 MM [.04 - .056 INCH ] Wire Size (MMSQ) : .2 - .4 Wire Size (AWG) : 24 - 22
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Bag
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM [15 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash
Dimensions Accepts Conductor Width : 1.82 MM , 1.27 MM [.05 INCH ] Compatible Insulation Diameter Range : 1.02 - 1.42 MM [.04 - .056 INCH ] Wire Size (MMSQ) : .2 - .4 Wire Size (AWG) : 24 - 22
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Bag
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM [15 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash
Dimensions Accepts Conductor Width : 1.82 MM , 1.27 MM [.05 INCH ] Compatible Insulation Diameter Range : 1.02 - 1.42 MM [.04 - .056 INCH ] Wire Size (MMSQ) : .2 - .4 Wire Size (AWG) : 24 - 22
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Bag
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 2
- Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au)
- Contact Mating Area Plating Material Thickness : .381 MICM [15 MICIN ]
- Contact Type : Pin
- Contact Underplating Material : Nickel
- PCB Contact Termination Area Plating Material : Gold Flash
Dimensions
- Accepts Conductor Width : 1.82 MM , 1.27 MM [.05 INCH ]
- Compatible Insulation Diameter Range : 1.02 - 1.42 MM [.04 - .056 INCH ]
- Wire Size (MMSQ) : .2 - .4
- Wire Size (AWG) : 24 - 22
Operation/Application
- Circuit Application : Signal
Packaging Features
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
86658-2 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Insulated
North American
20 AWG
International
0.5000 mm2
View Details
Material
Tin
Features
RoHS
North American
17 to 20 AWG
View Details
Features
Insulated
North American
10 to 12 AWG
International
4 to 6 mm2
View Details