TE Connectivity
Connector Contacts
86561-9
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness (MICIN) : 100 Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead
Dimensions Accepts Conductor Width (MM) : 2.33, 1.27 Compatible Insulation Diameter Range : 1.02 - 1.42 MM [.04 - .056 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Loose Piece
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness (MICIN) : 100 Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead
Dimensions Accepts Conductor Width (MM) : 2.33, 1.27 Compatible Insulation Diameter Range : 1.02 - 1.42 MM [.04 - .056 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Loose Piece
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness (MICIN) : 100 Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead
Dimensions Accepts Conductor Width (MM) : 2.33, 1.27 Compatible Insulation Diameter Range : 1.02 - 1.42 MM [.04 - .056 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Loose Piece
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 2
- Contact Mating Area Plating Material : Tin-Lead
- Contact Mating Area Plating Material Thickness (MICIN) : 100
- Contact Type : Pin
- Contact Underplating Material : Nickel
- PCB Contact Termination Area Plating Material : Tin-Lead
Dimensions
- Accepts Conductor Width (MM) : 2.33, 1.27
- Compatible Insulation Diameter Range : 1.02 - 1.42 MM [.04 - .056 INCH ]
- Wire Size (MMSQ) : .12 - .4
- Wire Size (AWG) : 26 - 22
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Loose Piece
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
86561-9 |
|
Product Name
|
Connector Contacts |
|
North American
|
22 to 26 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details
Material
Tin
Features
RoHS
North American
23 to 26 AWG
View Details