TE Connectivity Contacts - Multi Purpose 865421-000

Description
D-602-0150
Request a Quote Datasheet
Description
D-602-0150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A139070-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A139070-ND
Contacts - Multi Purpose A139070-ND
D-602-0150

D-602-0150

Buy Now Datasheet
Circular Contact, Pin, 28-26Awg, Crimp; Product Range Raychem Te Connectivity - 18AH0516 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 28-26Awg, Crimp; Product Range Raychem Te Connectivity
18AH0516
Circular Contact, Pin, 28-26Awg, Crimp; Product Range Raychem Te Connectivity 18AH0516
CIRCULAR CONTACT, PIN, 28-26AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Wire Size AWG Min:28AWG; For Use With:AMP MIL-DTL-38999 I, II, III, IV Connectors; Contact RoHS Compliant: No

CIRCULAR CONTACT, PIN, 28-26AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Wire Size AWG Min:28AWG; For Use With:AMP MIL-DTL-38999 I, II, III, IV Connectors; Contact RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A139070-ND 18AH0516
Product Name Contacts - Multi Purpose Circular Contact, Pin, 28-26Awg, Crimp; Product Range Raychem Te Connectivity
Shape / Form Socket or Receptacle Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1062-20-0144 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
3 suppliers
Copper Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Material Cu
Shape / Form Button
Applications Welding Electrodes
View Details