TE Connectivity Rectangular Wire & Cable Connectors & Housings 863769-4

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Contact Features Contact Type : Socket Dimensions Connector Height (INCH) : .5 Connector Length (INCH) : 1.75 Connector Width (INCH) : .77 Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Electrical Characteristics Operating Voltage (VDC) : 10000 Housing Features Housing Material : Epoxy Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Contact Features Contact Type : Socket Dimensions Connector Height (INCH) : .5 Connector Length (INCH) : 1.75 Connector Width (INCH) : .77 Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Electrical Characteristics Operating Voltage (VDC) : 10000 Housing Features Housing Material : Epoxy Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 863769-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
863769-4
Rectangular Wire & Cable Connectors & Housings 863769-4
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Contact Features Contact Type : Socket Dimensions Connector Height (INCH) : .5 Connector Length (INCH) : 1.75 Connector Width (INCH) : .77 Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Electrical Characteristics Operating Voltage (VDC) : 10000 Housing Features Housing Material : Epoxy Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 8

Contact Features


  • Contact Type : Socket

Dimensions


  • Connector Height (INCH) : .5
  • Connector Length (INCH) : 1.75
  • Connector Width (INCH) : .77
  • Wire Size (MMSQ) : .2 - .5
  • Wire Size (AWG) : 24 - 20

Electrical Characteristics


  • Operating Voltage (VDC) : 10000

Housing Features


  • Housing Material : Epoxy

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Socket Housing Ass'y Amp - Te Connectivity - 16H8519 - Newark, An Avnet Company
Chicago, IL, United States
Socket Housing Ass'y Amp - Te Connectivity
16H8519
Socket Housing Ass'y Amp - Te Connectivity 16H8519
SOCKET HOUSING ASS'Y

SOCKET HOUSING ASS'Y

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 863769-4 16H8519
Product Name Rectangular Wire & Cable Connectors & Housings Socket Housing Ass'y Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102398-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Contacts - 102107-3 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers