TE Connectivity Power Cable Breakouts 863316-000

Description
Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Thermoplastic Elastomer (TPE) Configuration Features Number of Branches : 4 Dimensions Body Length : 24 MM  [.944 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 10 Compatible Cable Diameter - Body (Max) : 16 MM  [.629 INCH ] Compatible Cable Diameter - Leg (Max) : 6 MM  [.236 INCH ] Leg Length : 16 MM  [.629 INCH ] Overall Product Length : 40 MM  [1.574 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact or Damage UV-Stabilized : Yes Packaging Features Packaging Quantity : 10 Product Availability Product Availability : Worldwide Product Type Features Adhesive Coating : Without Coating Style : Uncoated Only Installation Technology : Cold Applied Wall Style (Excluding Adhesive) : Round
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Thermoplastic Elastomer (TPE) Configuration Features Number of Branches : 4 Dimensions Body Length : 24 MM  [.944 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 10 Compatible Cable Diameter - Body (Max) : 16 MM  [.629 INCH ] Compatible Cable Diameter - Leg (Max) : 6 MM  [.236 INCH ] Leg Length : 16 MM  [.629 INCH ] Overall Product Length : 40 MM  [1.574 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact or Damage UV-Stabilized : Yes Packaging Features Packaging Quantity : 10 Product Availability Product Availability : Worldwide Product Type Features Adhesive Coating : Without Coating Style : Uncoated Only Installation Technology : Cold Applied Wall Style (Excluding Adhesive) : Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Breakouts - 863316-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Breakouts
863316-000
Power Cable Breakouts 863316-000
Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Thermoplastic Elastomer (TPE) Configuration Features Number of Branches : 4 Dimensions Body Length : 24 MM  [.944 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 10 Compatible Cable Diameter - Body (Max) : 16 MM  [.629 INCH ] Compatible Cable Diameter - Leg (Max) : 6 MM  [.236 INCH ] Leg Length : 16 MM  [.629 INCH ] Overall Product Length : 40 MM  [1.574 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact or Damage UV-Stabilized : Yes Packaging Features Packaging Quantity : 10 Product Availability Product Availability : Worldwide Product Type Features Adhesive Coating : Without Coating Style : Uncoated Only Installation Technology : Cold Applied Wall Style (Excluding Adhesive) : Round

Body Features


  • Flexibility : Flexible
  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic Elastomer (TPE)

Configuration Features


  • Number of Branches : 4

Dimensions


  • Body Length : 24 MM  [.944 INCH ]
  • Compatible Cable Cross-Section Range (MMSQ) : 10
  • Compatible Cable Diameter - Body (Max) : 16 MM  [.629 INCH ]
  • Compatible Cable Diameter - Leg (Max) : 6 MM  [.236 INCH ]
  • Leg Length : 16 MM  [.629 INCH ]
  • Overall Product Length : 40 MM  [1.574 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Resistance : Against Mechanical Impact or Damage
  • UV-Stabilized : Yes

Packaging Features


  • Packaging Quantity : 10

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Adhesive Coating : Without
  • Coating Style : Uncoated Only
  • Installation Technology : Cold Applied
  • Wall Style (Excluding Adhesive) : Round
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 863316-000
Product Name Power Cable Breakouts
Material Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 060429-000 - TE Connectivity
Specs
Material Modified Fluoro-Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Boots - 069954-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Power Cable Heat Shrink Tubing - 063124-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 047659-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details