TE Connectivity Connector Hardware, Mounts, Locks & Retainers 86286-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6/6 Packaging Features Packaging Method : Carton Packaging Quantity : 2000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6/6 Packaging Features Packaging Method : Carton Packaging Quantity : 2000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 86286-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
86286-1
Connector Hardware, Mounts, Locks & Retainers 86286-1
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6/6 Packaging Features Packaging Method : Carton Packaging Quantity : 2000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon 6/6

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 2000

Product Type Features


  • Connector Hardware Accessory Type : Keying Plug
  • Hardware Accessory Function : Coding & Keying

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - A3077-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A3077-ND
Rectangular Connector Accessories A3077-ND
Connector Polarizing Device (Key, Plug, Post) For AMPMODU Mod II and IV Series

Connector Polarizing Device (Key, Plug, Post) For AMPMODU Mod II and IV Series

Buy Now Datasheet
Connectors - 86286-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
86286-1
Connectors 86286-1
KEYING PLUG

KEYING PLUG

Buy Now
CONN KEYING PLUG NATURAL - 792-86286-1 - Utmel Electronic Limited
Hong Kong, China
CONN KEYING PLUG NATURAL
792-86286-1
CONN KEYING PLUG NATURAL 792-86286-1
CONN KEYING PLUG NATURAL

CONN KEYING PLUG NATURAL

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 86286-1 A3077-ND 86286-1 792-86286-1
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Connectors CONN KEYING PLUG NATURAL
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103945-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Circular Connector Contacts - 1508-006-1186-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 1508-020-0511-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details