TE Connectivity Rectangular Wire & Cable Connectors & Housings 862383-2

Description
Configuration Features Number of Positions : 2 Contact Features Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 5.08 MM  [.2 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Electrical Characteristics Operating Voltage (VDC) : 10000 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 2 Contact Features Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 5.08 MM  [.2 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Electrical Characteristics Operating Voltage (VDC) : 10000 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 862383-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
862383-2
Rectangular Wire & Cable Connectors & Housings 862383-2
Configuration Features Number of Positions : 2 Contact Features Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 5.08 MM  [.2 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Electrical Characteristics Operating Voltage (VDC) : 10000 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Type : Socket

Dimensions


  • Compatible Insulation Diameter Range : 5.08 MM  [.2 INCH ]
  • Wire Size (MMSQ) : .8 - 1.4
  • Wire Size (AWG) : 18 - 16

Electrical Characteristics


  • Operating Voltage (VDC) : 10000

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
Buy Now
LGH Connectors - A115781-ND - DigiKey
Thief River Falls, MN, United States
LGH Connectors
A115781-ND
LGH Connectors A115781-ND
2 Position Connector LGH Housing Rectangular Free Hanging (In-Line)

2 Position Connector LGH Housing Rectangular Free Hanging (In-Line)

Buy Now Datasheet
Conn Housing Pl 2 Pos Crimp St Cable Mount Amp - Te Connectivity - 42AJ7323 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing Pl 2 Pos Crimp St Cable Mount Amp - Te Connectivity
42AJ7323
Conn Housing Pl 2 Pos Crimp St Cable Mount Amp - Te Connectivity 42AJ7323
Conn Housing PL 2 POS Crimp ST Cable Mount

Conn Housing PL 2 POS Crimp ST Cable Mount

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 862383-2 A115781-ND 42AJ7323
Product Name Rectangular Wire & Cable Connectors & Housings LGH Connectors Conn Housing Pl 2 Pos Crimp St Cable Mount Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1027-009-1200-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Connector Contacts - 1508-047-1023-16-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details