TE Connectivity Between Series Adapters 1059941-1

Description
Body Features Body Material : Stainless Steel Body Plating Finish : Passivated Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Panel Attachment Style : Rear Mount Panel Mount Feature Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side A Interface : OSSP Side B Gender : Jack Side B Interface : OSM Signal Characteristics Frequency (GHZ) : 18 Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Body Material : Stainless Steel Body Plating Finish : Passivated Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Panel Attachment Style : Rear Mount Panel Mount Feature Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side A Interface : OSSP Side B Gender : Jack Side B Interface : OSM Signal Characteristics Frequency (GHZ) : 18 Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 1059941-1 - TE Connectivity
Berwyn, PA, United States
Between Series Adapters
1059941-1
Between Series Adapters 1059941-1
Body Features Body Material : Stainless Steel Body Plating Finish : Passivated Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Panel Attachment Style : Rear Mount Panel Mount Feature Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side A Interface : OSSP Side B Gender : Jack Side B Interface : OSM Signal Characteristics Frequency (GHZ) : 18 Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Plating Finish : Passivated
  • Body Style : Straight

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : PTFE Fluorocarbon

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No
  • Side A Gender : Plug
  • Side A Interface : OSSP
  • Side B Gender : Jack
  • Side B Interface : OSM

Signal Characteristics


  • Frequency (GHZ) : 18

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
4785 2240 02 Rohs Compliant Amp - Te Connectivity - 10H7324 - Newark, An Avnet Company
Chicago, IL, United States
4785 2240 02 Rohs Compliant Amp - Te Connectivity
10H7324
4785 2240 02 Rohs Compliant Amp - Te Connectivity 10H7324
4785 2240 02 ROHS COMPLIANT: YES

4785 2240 02 ROHS COMPLIANT: YES

Supplier's Site
4785 2240 02 Amp - Te Connectivity - 41AJ1994 - Newark, An Avnet Company
Chicago, IL, United States
4785 2240 02 Amp - Te Connectivity
41AJ1994
4785 2240 02 Amp - Te Connectivity 41AJ1994
4785 2240 02

4785 2240 02

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1059941-1 10H7324
Product Name Between Series Adapters 4785 2240 02 Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1084859-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination Solder
View Details
3 suppliers
Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details
Coax Connectors - 1-1337478-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
6 suppliers
RF Connectors - 1060189-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Clamp
View Details