TE Connectivity Rectangular Wire & Cable Connectors & Housings 862383-1

Description
Configuration Features Number of Positions : 2 Contact Features Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 3.18 MM  [.125 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Electrical Characteristics Operating Voltage (VDC) : 10000 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 2 Contact Features Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 3.18 MM  [.125 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Electrical Characteristics Operating Voltage (VDC) : 10000 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 862383-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
862383-1
Rectangular Wire & Cable Connectors & Housings 862383-1
Configuration Features Number of Positions : 2 Contact Features Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 3.18 MM  [.125 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Electrical Characteristics Operating Voltage (VDC) : 10000 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Type : Socket

Dimensions


  • Compatible Insulation Diameter Range : 3.18 MM  [.125 INCH ]
  • Wire Size (MMSQ) : .8 - 1.4
  • Wire Size (AWG) : 18 - 16

Electrical Characteristics


  • Operating Voltage (VDC) : 10000

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
Buy Now
Connectors - 862383-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
862383-1
Connectors 862383-1
SOCKET HOUSING

SOCKET HOUSING

Buy Now
LGH Connectors - 862383-1-ND - DigiKey
Thief River Falls, MN, United States
LGH Connectors
862383-1-ND
LGH Connectors 862383-1-ND
2 Position Connector LGH Housing Rectangular Free Hanging (In-Line)

2 Position Connector LGH Housing Rectangular Free Hanging (In-Line)

Buy Now Datasheet
Socket Housing Rohs Compliant Amp - Te Connectivity - 16H8489 - Newark, An Avnet Company
Chicago, IL, United States
Socket Housing Rohs Compliant Amp - Te Connectivity
16H8489
Socket Housing Rohs Compliant Amp - Te Connectivity 16H8489
SOCKET HOUSING ROHS COMPLIANT: YES

SOCKET HOUSING ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 862383-1 862383-1 862383-1-ND 16H8489
Product Name Rectangular Wire & Cable Connectors & Housings Connectors LGH Connectors Socket Housing Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1058663-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
2 suppliers
Headers, Male Pins - A108959-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Ribbon Cable Connectors - 1-111446-4 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
5 suppliers