TE Connectivity Connector Hardware, Mounts, Locks & Retainers 862128-3

Description
Body Features Primary Product Material : Polycarbonate Dimensions Product Length : 76.2 MM  [3 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Molded End Kit Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Polycarbonate Dimensions Product Length : 76.2 MM  [3 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Molded End Kit Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 862128-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
862128-3
Connector Hardware, Mounts, Locks & Retainers 862128-3
Body Features Primary Product Material : Polycarbonate Dimensions Product Length : 76.2 MM  [3 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Molded End Kit Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Polycarbonate

Dimensions


  • Product Length : 76.2 MM  [3 INCH ]

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Molded End Kit
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Power Connectors - 862128-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
862128-3
Power Connectors 862128-3
LGH-1 MOLDED END KIT

LGH-1 MOLDED END KIT

Buy Now
Lgh-1 Molded End Kit Rohs Compliant Amp - Te Connectivity - 19H7637 - Newark, An Avnet Company
Chicago, IL, United States
Lgh-1 Molded End Kit Rohs Compliant Amp - Te Connectivity
19H7637
Lgh-1 Molded End Kit Rohs Compliant Amp - Te Connectivity 19H7637
LGH-1 MOLDED END KIT ROHS COMPLIANT: YES

LGH-1 MOLDED END KIT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 862128-3 862128-3 19H7637
Product Name Connector Hardware, Mounts, Locks & Retainers Power Connectors Lgh-1 Molded End Kit Rohs Compliant Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 024069-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers
RF Connectors / Coaxial Connectors - 032-0023-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
2 suppliers