Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1
Configuration Features Number of Branches : 3
Dimensions Body Length : 90 MM [3.54 INCH ] Compatible Cable Diameter - Body (Max) : 144 MM [5.65 INCH ] Compatible Cable Diameter - Body (Min) : 60 MM [2.35 INCH ] Compatible Cable Diameter - Leg (Max) : 53 MM [2.1 INCH ] Compatible Cable Diameter - Leg (Min) : 30 MM [1.2 INCH ] Expanded Inside Diameter (Min) (Body) : 170 MM [6.69 INCH ] Expanded Inside Diameter (Min) (Leg) : 60 MM [2.36 INCH ] Leg Length : 66 MM [2.6 INCH ] Overall Product Length : 252 MM [9.92 INCH ] Recovered Inside Diameter (Max) (Body) : 60 MM [2.36 INCH ] Recovered Inside Diameter (Max) (Leg) : 30 MM [1.18 INCH ] Recovered Wall Thickness (Max) (Body) : 4.2 MM [.17 INCH ] Recovered Wall Thickness (Max) (Leg) : 2.6 MM [.1 INCH ] Wall Thickness : Thick/Heavy
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes
Packaging Features Packaging Quantity : 3
Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas, Asia
Product Type Features Adhesive Coating : With Coating Style : Spiral, Planar Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single
Usage Conditions Environmental Resistance : Rain, Weathering, Salt Water, Contaminated Water, Moisture Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Body Features
- Flexibility : Semi-Rigid
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 2.5:1
Configuration Features
Dimensions
- Body Length : 90 MM [3.54 INCH ]
- Compatible Cable Diameter - Body (Max) : 144 MM [5.65 INCH ]
- Compatible Cable Diameter - Body (Min) : 60 MM [2.35 INCH ]
- Compatible Cable Diameter - Leg (Max) : 53 MM [2.1 INCH ]
- Compatible Cable Diameter - Leg (Min) : 30 MM [1.2 INCH ]
- Expanded Inside Diameter (Min) (Body) : 170 MM [6.69 INCH ]
- Expanded Inside Diameter (Min) (Leg) : 60 MM [2.36 INCH ]
- Leg Length : 66 MM [2.6 INCH ]
- Overall Product Length : 252 MM [9.92 INCH ]
- Recovered Inside Diameter (Max) (Body) : 60 MM [2.36 INCH ]
- Recovered Inside Diameter (Max) (Leg) : 30 MM [1.18 INCH ]
- Recovered Wall Thickness (Max) (Body) : 4.2 MM [.17 INCH ]
- Recovered Wall Thickness (Max) (Leg) : 2.6 MM [.1 INCH ]
- Wall Thickness : Thick/Heavy
Electrical Characteristics
Operation/Application
- Mechanical Resistance : Against Mechanical Impact
- Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
- UV-Stabilized : Yes
Packaging Features
Product Availability
- Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas, Asia
Product Type Features
- Adhesive Coating : With
- Coating Style : Spiral, Planar
- Installation Technology : Heat Shrink
- Wall Style (Excluding Adhesive) : Single
Usage Conditions
- Environmental Resistance : Rain, Weathering, Salt Water, Contaminated Water, Moisture
- Flammability Performance : Non-Flame-Retardant
- Fluid Resistance Type : Transformer Oil, Hydrocarbons