TE Connectivity Circular Power Connectors 861753-2

Description
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Number of Signal Positions : 1 Contact Features Contact Protection : Without Contact Type : Pin Reverse Gender : No Dimensions Accepts Wire Insulation Diameter Range : 7.67 MM  [.302 INCH ] Electrical Characteristics Operating Voltage (VDC) : 20000 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Thread Panel Feedthrough : No Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Number of Signal Positions : 1 Contact Features Contact Protection : Without Contact Type : Pin Reverse Gender : No Dimensions Accepts Wire Insulation Diameter Range : 7.67 MM  [.302 INCH ] Electrical Characteristics Operating Voltage (VDC) : 20000 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Thread Panel Feedthrough : No Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 861753-2 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
861753-2
Circular Power Connectors 861753-2
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Number of Signal Positions : 1 Contact Features Contact Protection : Without Contact Type : Pin Reverse Gender : No Dimensions Accepts Wire Insulation Diameter Range : 7.67 MM  [.302 INCH ] Electrical Characteristics Operating Voltage (VDC) : 20000 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Thread Panel Feedthrough : No Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Positive Stop Ferrule : Without

Configuration Features


  • Number of Positions : 1
  • Number of Signal Positions : 1

Contact Features


  • Contact Protection : Without
  • Contact Type : Pin
  • Reverse Gender : No

Dimensions


  • Accepts Wire Insulation Diameter Range : 7.67 MM  [.302 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 20000

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Retention Type : Thread
  • Panel Feedthrough : No

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Lead Assembly
  • Connector System : Wire-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 861753-2
Product Name Circular Power Connectors
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products