TE Connectivity Rectangular Power Connectors 1604342-1

Description
Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Tab Dimensions Accepts Wire Insulation Diameter Range : 10 MM  [.394 INCH ] Height : 17.19 MM  [.677 INCH ] Length : 55.98 MM  [2.2 INCH ] Width : 35.05 MM  [1.38 INCH ] Wire Size (MMSQ) : 3.085 - 14 Wire Size (AWG) : 12 - 6 Wire Size (CMA) : 6088 - 27629 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 19.06 MM  [.75 INCH ] Housing Color : Brown Housing Material : Polycarbonate Industry Standards Agency/Standard : UL Agency/Standard Number : E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug, Receptacle Connector System : Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Wire Type : Stranded Wire/Cable Type : Discrete Wire Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Tab Dimensions Accepts Wire Insulation Diameter Range : 10 MM  [.394 INCH ] Height : 17.19 MM  [.677 INCH ] Length : 55.98 MM  [2.2 INCH ] Width : 35.05 MM  [1.38 INCH ] Wire Size (MMSQ) : 3.085 - 14 Wire Size (AWG) : 12 - 6 Wire Size (CMA) : 6088 - 27629 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 19.06 MM  [.75 INCH ] Housing Color : Brown Housing Material : Polycarbonate Industry Standards Agency/Standard : UL Agency/Standard Number : E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug, Receptacle Connector System : Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Wire Type : Stranded Wire/Cable Type : Discrete Wire Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 1604342-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
1604342-1
Rectangular Power Connectors 1604342-1
Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Tab Dimensions Accepts Wire Insulation Diameter Range : 10 MM  [.394 INCH ] Height : 17.19 MM  [.677 INCH ] Length : 55.98 MM  [2.2 INCH ] Width : 35.05 MM  [1.38 INCH ] Wire Size (MMSQ) : 3.085 - 14 Wire Size (AWG) : 12 - 6 Wire Size (CMA) : 6088 - 27629 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 19.06 MM  [.75 INCH ] Housing Color : Brown Housing Material : Polycarbonate Industry Standards Agency/Standard : UL Agency/Standard Number : E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug, Receptacle Connector System : Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Wire Type : Stranded Wire/Cable Type : Discrete Wire Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Tab

Dimensions


  • Accepts Wire Insulation Diameter Range : 10 MM  [.394 INCH ]
  • Height : 17.19 MM  [.677 INCH ]
  • Length : 55.98 MM  [2.2 INCH ]
  • Width : 35.05 MM  [1.38 INCH ]
  • Wire Size (MMSQ) : 3.085 - 14
  • Wire Size (AWG) : 12 - 6
  • Wire Size (CMA) : 6088 - 27629

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 19.06 MM  [.75 INCH ]
  • Housing Color : Brown
  • Housing Material : Polycarbonate

Industry Standards


  • Agency/Standard : UL
  • Agency/Standard Number : E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 150

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug, Receptacle
  • Connector System : Wire-to-Wire
  • Rectangular Power Connector Type : Housing
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp
  • Wire Type : Stranded
  • Wire/Cable Type : Discrete Wire

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now
Heavy Duty Power Connectors - 1604342-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
1604342-1
Heavy Duty Power Connectors 1604342-1
Heavy Duty Power Connectors SER 50 POWER CONN

Heavy Duty Power Connectors SER 50 POWER CONN

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 1604342-1 1604342-1
Product Name Rectangular Power Connectors Heavy Duty Power Connectors
Device Type Receptacle
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 2029370-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
 - 1-1877067-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Rectangular Power Connectors - 1-2325350-2 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details