Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Socket Mating Square Post Dimension : .64 MM [.025 INCH ] Wire Contact Termination Area Plating Material : Nickel Wire Contact Termination Area Plating Thickness (MICIN) : 78 - 158
Dimensions Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 394.71 - 1184.12
Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12
Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Product Type Features Applied Pressure : Standard
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
- Contact Base Material : Beryllium Copper
- Contact Current Rating (Max) (AMP) : 3
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Type : Socket
- Mating Square Post Dimension : .64 MM [.025 INCH ]
- Wire Contact Termination Area Plating Material : Nickel
- Wire Contact Termination Area Plating Thickness (MICIN) : 78 - 158
Dimensions
- Wire Size (MMSQ) : .2 - .6
- Wire Size (AWG) : 24 - 20
- Wire Size (CMA) : 394.71 - 1184.12
Electrical Characteristics
- Dielectric Withstanding Voltage (Max) (V) : 750
- Insulation Resistance (Min) (MEGOHM) : 5000
- Operating Voltage (VAC) : 250
- Termination Resistance (MOHM) : 12
Industry Standards
- Compatible With Approved Standards Products : CSA LR7189, UL E28476
Mechanical Attachment
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 1000
Product Type Features
- Applied Pressure : Standard
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]