TE Connectivity Connectors Power 86016-1

Description
MOD IV RECP LP
Request a Quote Datasheet
Description
MOD IV RECP LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Power - 86016-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
86016-1
Connectors Power 86016-1
MOD IV RECP LP

MOD IV RECP LP

Buy Now
Contacts - 86016-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
86016-1
Contacts 86016-1
MOD IV RECP LP

MOD IV RECP LP

Buy Now
Swedesboro, NJ, United States
Contacts
86016-1
Contacts 86016-1
Contacts

Contacts

Buy Now
Rectangular Connector Contacts - A25988-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25988-ND
Rectangular Connector Contacts A25988-ND
Socket Contact Gold 20-24 AWG Crimp

Socket Contact Gold 20-24 AWG Crimp

Buy Now Datasheet
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 50F742 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
50F742
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 50F742
CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV Series Connectors RoHS Compliant: Yes

CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 86016-1 86016-1 A25988-ND 50F742
Product Name Connectors Power Contacts Rectangular Connector Contacts Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
Power Entry Modules (PEM) - 486-3-109-955-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details