TE Connectivity Media Isolated Pressure Sensors 86-300A-C

Description
Configuration Features Electrical Connection : 6" Ribbon Cable with Connector Dimensions Product Diameter : 15.82 MM  [.622 INCH ] Product Height : 11.4 MM  [.448 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 300 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : 6" Ribbon Cable with Connector Dimensions Product Diameter : 15.82 MM  [.622 INCH ] Product Height : 11.4 MM  [.448 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 300 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 86-300A-C - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
86-300A-C
Media Isolated Pressure Sensors 86-300A-C
Configuration Features Electrical Connection : 6" Ribbon Cable with Connector Dimensions Product Diameter : 15.82 MM  [.622 INCH ] Product Height : 11.4 MM  [.448 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 300 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Electrical Connection : 6" Ribbon Cable with Connector

Dimensions


  • Product Diameter : 15.82 MM  [.622 INCH ]
  • Product Height : 11.4 MM  [.448 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5

Operation/Application


  • Output Signal Details : 100mV
  • Pressure (PSI) : 300
  • Proof Pressure Range : 3X

Other


  • Non-Linearity ± (PCT) : .1
  • Sensor Options : No Tube

Product Type Features


  • Pressure Sensor Type : mV Output Pressure Sensors
  • Pressure Type : Absolute
  • Sensor Package : O-Ring Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Pressure Sensors, Transducers - MSP6925-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
MSP6925-ND
Pressure Sensors, Transducers MSP6925-ND
Pressure Sensor 300PSI (2068.43kPa) Absolute 0 mV ~ 100 mV Cylinder

Pressure Sensor 300PSI (2068.43kPa) Absolute 0 mV ~ 100 mV Cylinder

Buy Now Datasheet
Pressure Sensor; Operating Pressure Max Te Connectivity Sensors - 96H0294 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor; Operating Pressure Max Te Connectivity Sensors
96H0294
Pressure Sensor; Operating Pressure Max Te Connectivity Sensors 96H0294
Pressure Sensor; Operating Pressure Max:300psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:O-Ring Seal; Supply Current:1.5mA; Product Range:-; Insulation Resistance:50Mohm; Weight:13g RoHS Compliant: Yes

Pressure Sensor; Operating Pressure Max:300psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:O-Ring Seal; Supply Current:1.5mA; Product Range:-; Insulation Resistance:50Mohm; Weight:13g RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 86-300A-C MSP6925-ND 96H0294
Product Name Media Isolated Pressure Sensors Pressure Sensors, Transducers Pressure Sensor; Operating Pressure Max Te Connectivity Sensors
Device Category Sensor Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Absolute Absolute Absolute; Absolute
Working Pressure Range 300 psi (211 m H2O) 300 psi (211 m H2O) ? to 300 psi (? to 211 m H2O)
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10220966-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Board Mount Pressure Sensors - 1010448-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Transducers - 10214833-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 10214916-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1000 psi (704 m H2O)
View Details