TE Connectivity Media Isolated Pressure Sensors 86-015G-CT

Description
Configuration Features Electrical Connection : Cable w/ Connector Dimensions Product Diameter : 15.82 MM  [.622 INCH ] Product Height : 11.4 MM  [.448 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 15 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Sensor Options : Vent Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Cable w/ Connector Dimensions Product Diameter : 15.82 MM  [.622 INCH ] Product Height : 11.4 MM  [.448 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 15 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Sensor Options : Vent Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 86-015G-CT - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
86-015G-CT
Media Isolated Pressure Sensors 86-015G-CT
Configuration Features Electrical Connection : Cable w/ Connector Dimensions Product Diameter : 15.82 MM  [.622 INCH ] Product Height : 11.4 MM  [.448 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 15 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Sensor Options : Vent Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Electrical Connection : Cable w/ Connector

Dimensions


  • Product Diameter : 15.82 MM  [.622 INCH ]
  • Product Height : 11.4 MM  [.448 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5

Operation/Application


  • Output Signal Details : 100mV
  • Pressure (PSI) : 15
  • Proof Pressure Range : 3X

Other


  • Non-Linearity ± (PCT) : .1
  • Sensor Options : Vent Tube

Product Type Features


  • Pressure Sensor Type : mV Output Pressure Sensors
  • Pressure Type : Gauge
  • Sensor Package : O-Ring Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Pressure Sensors - 2683690P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2683690P
Pressure Sensors 2683690P
TE Connectivity 86-015G-CT

TE Connectivity 86-015G-CT

Supplier's Site
Pressure Sensors - 2683689 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2683689
Pressure Sensors 2683689
TE Connectivity 86-015G-CT

TE Connectivity 86-015G-CT

Supplier's Site
Pressure Sensors - 2683690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2683690
Pressure Sensors 2683690
TE Connectivity 86-015G-CT

TE Connectivity 86-015G-CT

Supplier's Site
Pressure Sensors, Transducers - 223-86-015G-CT-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-86-015G-CT-ND
Pressure Sensors, Transducers 223-86-015G-CT-ND
NISO,LP,GAGE,CBL/CON NECT/TUB

NISO,LP,GAGE,CBL/CONNECT/TUB

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
86-015G-CT
Sensors, Transducers - Pressure Sensors, Transducers 86-015G-CT
NISO,LP,GAGE,CBL/CON NECT/TUB

NISO,LP,GAGE,CBL/CONNECT/TUB

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 86-015G-CT 2683690P 223-86-015G-CT-ND 86-015G-CT
Product Name Media Isolated Pressure Sensors Pressure Sensors Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor Sensor Sensor or Transducer Sensor
Measurement Type Gauge Gauge; Gauge Gauge Gauge
Working Pressure Range 15 psi (10.56 m H2O) 15 psi (10.56 m H2O) 15 psi (10.56 m H2O) 15 psi (10.56 m H2O)
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Media Liquid; Gas; Liquid, Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10226203-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 25 psi (17.59 m H2O)
View Details
Board Mount Pressure Sensors - 1010378-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1450 psi (0.1020 m H2O)
View Details
Board Mount Pressure Sensors - 10214029-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 10221242-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details