Win Source Part Number: 1039533-86-015G-C
Category: Sensors, Transducers>Pressure
Termination Style: Cable with Connector
Features: Temperature Compensated
Package: Bulk
Applications: Board Mount
Standard Package: 1
Output Type: Wheatstone Bridge
Output: 0 mV ~ 100 mV
Accuracy: ±0.1%
Pressure Type: Vented Gauge
Operating Pressure: 15PSI (103.42kPa)
Port Style: No Port
Maximum Pressure: 45PSI (310.26kPa)
Package / Case: Cylinder
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 9026.20.4000
Mfr: TE Connectivity Measurement Specialties
Other Names: MSP6860,2266-86-015G
Base Product Number: 86-015
SENSOR 15PSIG 0.1V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1039533-86-015G-C | 86-015G-C |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated |