Are you looking for an invasive blood-pressure sensor to support high volumes at a low cost? We have a solid history of supplying our AAMI-compliant blood-pressure sensor, the BP Series, to the medical-device industry. The BP Series can also be customized for other medical-grade applications. If you want a partner with a proven product and relevant experience, contact us today!
Pressure -30 to 300 mmHg Temperature 15 to 40 °C Configuration Gage Media Air, gas, and liquid Shipping 120-unit ceramic substrates/snapstrat
Blood-pressure measurement (invasive & disposable) Dialysis machines Infusion pumps Automotive Surgical procedures
| Merit Sensor Systems | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Number | BP Sensors |
| Product Name | Passively Compensated Blood Pressure Sensor |
| Applications | Medical |
| Compensated | Compensated |
| Pressure Type | Absolute; Gauge |
| Package / Mounting | Surface Mount (SMD) |