TE Connectivity Media Isolated Pressure Sensors 85BSD150PA0-3BSRL

Description
Configuration Features Electrical Connection : Ribbon Cable Dimensions Product Diameter : 15.85 MM  [.624 INCH ] Product Height : 7.9 MM  [.31 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : SPI Output Signal Details : 14 bit ADC Pressure (PSI) : 150 Pressure Accuracy ± (PCT) : .25 Proof Pressure Range : 2X Other Non-Linearity ± (PCT) : 1 Port Fitting : Weldable (No Thread) Sensor Options : Low Power Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Absolute Sensor Package : Weldable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 10.34 Total Error Band ± (PCT) : 1
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Ribbon Cable Dimensions Product Diameter : 15.85 MM  [.624 INCH ] Product Height : 7.9 MM  [.31 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : SPI Output Signal Details : 14 bit ADC Pressure (PSI) : 150 Pressure Accuracy ± (PCT) : .25 Proof Pressure Range : 2X Other Non-Linearity ± (PCT) : 1 Port Fitting : Weldable (No Thread) Sensor Options : Low Power Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Absolute Sensor Package : Weldable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 10.34 Total Error Band ± (PCT) : 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 85BSD150PA0-3BSRL - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
85BSD150PA0-3BSRL
Media Isolated Pressure Sensors 85BSD150PA0-3BSRL
Configuration Features Electrical Connection : Ribbon Cable Dimensions Product Diameter : 15.85 MM  [.624 INCH ] Product Height : 7.9 MM  [.31 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : SPI Output Signal Details : 14 bit ADC Pressure (PSI) : 150 Pressure Accuracy ± (PCT) : .25 Proof Pressure Range : 2X Other Non-Linearity ± (PCT) : 1 Port Fitting : Weldable (No Thread) Sensor Options : Low Power Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Absolute Sensor Package : Weldable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 10.34 Total Error Band ± (PCT) : 1

Configuration Features


  • Electrical Connection : Ribbon Cable

Dimensions


  • Product Diameter : 15.85 MM  [.624 INCH ]
  • Product Height : 7.9 MM  [.31 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 3
  • Supply Voltage Range (V) : 3.3

Operation/Application


  • Output Interface : SPI
  • Output Signal Details : 14 bit ADC
  • Pressure (PSI) : 150
  • Pressure Accuracy ± (PCT) : .25
  • Proof Pressure Range : 2X

Other


  • Non-Linearity ± (PCT) : 1
  • Port Fitting : Weldable (No Thread)
  • Sensor Options : Low Power

Product Type Features


  • Pressure Sensor Type : Digital Pressure Sensor
  • Pressure Type : Absolute
  • Sensor Package : Weldable

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 10.34
  • Total Error Band ± (PCT) : 1
Buy Now Datasheet
Pressure Sensors - 2673929P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2673929P
Pressure Sensors 2673929P
TE Connectivity 85BSD150PA0-3BSRL

TE Connectivity 85BSD150PA0-3BSRL

Supplier's Site
Pressure Sensors - 2673928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2673928
Pressure Sensors 2673928
TE Connectivity 85BSD150PA0-3BSRL

TE Connectivity 85BSD150PA0-3BSRL

Supplier's Site
Pressure Sensors - 2673929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2673929
Pressure Sensors 2673929
TE Connectivity 85BSD150PA0-3BSRL

TE Connectivity 85BSD150PA0-3BSRL

Supplier's Site
Pressure Sensors, Transducers - 223-85BSD150PA0-3BSRL-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-85BSD150PA0-3BSRL-ND
Pressure Sensors, Transducers 223-85BSD150PA0-3BSRL-ND
SENSOR 450PSIA 14BIT

SENSOR 450PSIA 14BIT

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 85BSD150PA0-3BSRL 2673929P 223-85BSD150PA0-3BSRL-ND
Product Name Media Isolated Pressure Sensors Pressure Sensors Pressure Sensors, Transducers
Device Category Sensor Sensor Sensor; Sensor or Transducer
Measurement Type Absolute Absolute; Gauge; Absolute Absolute
Working Pressure Range 150 psi (106 m H2O) 150 psi (106 m H2O) 450 psi (317 m H2O)
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Media Liquid; Gas; Gas, Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1006936-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details
Media Isolated Pressure Sensors - 1007141-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 102 psi (71.45 m H2O)
View Details
Pressure Transducers - 10200696-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 10201988-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5000 psi (3519 m H2O)
View Details