TE Connectivity Media Isolated Pressure Sensors 85BSD002BA8-3AJR

Description
Configuration Features Electrical Connection : Ribbon Cable Dimensions Product Diameter : 15.9 MM  [.625 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : I2C (0x36H) Output Signal Details : 14 bit ADC Pressure (PSI) : 29 Pressure Accuracy ± (PCT) : .25 Proof Pressure Range : 2X Other Non-Linearity ± (PCT) : 1 Port Fitting : 1/8-27 NPT Sensor Options : None Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Absolute Sensor Package : Threaded Process Fittings Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 2 Total Error Band ± (PCT) : 1
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Ribbon Cable Dimensions Product Diameter : 15.9 MM  [.625 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : I2C (0x36H) Output Signal Details : 14 bit ADC Pressure (PSI) : 29 Pressure Accuracy ± (PCT) : .25 Proof Pressure Range : 2X Other Non-Linearity ± (PCT) : 1 Port Fitting : 1/8-27 NPT Sensor Options : None Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Absolute Sensor Package : Threaded Process Fittings Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 2 Total Error Band ± (PCT) : 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 85BSD002BA8-3AJR - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
85BSD002BA8-3AJR
Media Isolated Pressure Sensors 85BSD002BA8-3AJR
Configuration Features Electrical Connection : Ribbon Cable Dimensions Product Diameter : 15.9 MM  [.625 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : I2C (0x36H) Output Signal Details : 14 bit ADC Pressure (PSI) : 29 Pressure Accuracy ± (PCT) : .25 Proof Pressure Range : 2X Other Non-Linearity ± (PCT) : 1 Port Fitting : 1/8-27 NPT Sensor Options : None Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Absolute Sensor Package : Threaded Process Fittings Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 2 Total Error Band ± (PCT) : 1

Configuration Features


  • Electrical Connection : Ribbon Cable

Dimensions


  • Product Diameter : 15.9 MM  [.625 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 3
  • Supply Voltage Range (V) : 3.3

Operation/Application


  • Output Interface : I2C (0x36H)
  • Output Signal Details : 14 bit ADC
  • Pressure (PSI) : 29
  • Pressure Accuracy ± (PCT) : .25
  • Proof Pressure Range : 2X

Other


  • Non-Linearity ± (PCT) : 1
  • Port Fitting : 1/8-27 NPT
  • Sensor Options : None

Product Type Features


  • Pressure Sensor Type : Digital Pressure Sensor
  • Pressure Type : Absolute
  • Sensor Package : Threaded Process Fittings

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 2
  • Total Error Band ± (PCT) : 1
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 85BSD002BA8-3AJR
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11016422-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 10219406-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Pressure Transducers - 11025748-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 10221476-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details