TE Connectivity Connector Contacts 85891-3

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Gold Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Termination Features Product Terminates To : Printed Circuit Board Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]
Request a Quote
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Gold Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Termination Features Product Terminates To : Printed Circuit Board Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 85891-3 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
85891-3
Connector Contacts 85891-3
Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Gold Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Termination Features Product Terminates To : Printed Circuit Board Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • PCB Contact Termination Area Plating Material : Gold

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 85891-3
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 020433-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details
Connector Contacts - 104479-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 102099-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Quick Disconnects - 1-1627154-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details