TE Connectivity Circular Power Connectors 858873-1

Description
Body Features Positive Stop Ferrule : Without Product Weight (OZ) : 2.46 Contact Features Contact Type : Pin Dimensions Assembly Length : 88.9 MM  [3.5 INCH ] Electrical Characteristics Operating Voltage (VDC) : 25000 Mechanical Attachment Panel Mount Feature Type : Feedthrough, Bolt Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Positive Stop Ferrule : Without Product Weight (OZ) : 2.46 Contact Features Contact Type : Pin Dimensions Assembly Length : 88.9 MM  [3.5 INCH ] Electrical Characteristics Operating Voltage (VDC) : 25000 Mechanical Attachment Panel Mount Feature Type : Feedthrough, Bolt Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 858873-1 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
858873-1
Circular Power Connectors 858873-1
Body Features Positive Stop Ferrule : Without Product Weight (OZ) : 2.46 Contact Features Contact Type : Pin Dimensions Assembly Length : 88.9 MM  [3.5 INCH ] Electrical Characteristics Operating Voltage (VDC) : 25000 Mechanical Attachment Panel Mount Feature Type : Feedthrough, Bolt Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Positive Stop Ferrule : Without
  • Product Weight (OZ) : 2.46

Contact Features


  • Contact Type : Pin

Dimensions


  • Assembly Length : 88.9 MM  [3.5 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 25000

Mechanical Attachment


  • Panel Mount Feature Type : Feedthrough, Bolt

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Lead Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 858873-1
Product Name Circular Power Connectors
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

 - 1-1877068-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Circular Power Connectors - 205843-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
2 suppliers
Circular Power Connectors - 1-206934-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details