TE Connectivity Circular Power Connectors 858856-1

Description
Body Features Positive Stop Ferrule : Without Product Weight : 14 G  [.48 OZ ] Contact Features Contact Type : Pin Dimensions Assembly Length : 48.51 MM  [1.91 INCH ] Electrical Characteristics Operating Voltage (VDC) : 15000 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Panel Mount Feature Type : Feedthrough, Bolt Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 4 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Positive Stop Ferrule : Without Product Weight : 14 G  [.48 OZ ] Contact Features Contact Type : Pin Dimensions Assembly Length : 48.51 MM  [1.91 INCH ] Electrical Characteristics Operating Voltage (VDC) : 15000 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Panel Mount Feature Type : Feedthrough, Bolt Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 4 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 858856-1 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
858856-1
Circular Power Connectors 858856-1
Body Features Positive Stop Ferrule : Without Product Weight : 14 G  [.48 OZ ] Contact Features Contact Type : Pin Dimensions Assembly Length : 48.51 MM  [1.91 INCH ] Electrical Characteristics Operating Voltage (VDC) : 15000 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Panel Mount Feature Type : Feedthrough, Bolt Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 4 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Positive Stop Ferrule : Without
  • Product Weight : 14 G  [.48 OZ ]

Contact Features


  • Contact Type : Pin

Dimensions


  • Assembly Length : 48.51 MM  [1.91 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 15000

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Panel Mount Feature Type : Feedthrough, Bolt

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 4

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Lead Assembly
  • Connector System : Wire-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 858856-1
Product Name Circular Power Connectors
Device Type Receptacle
Applications Residential
Mounting Style Panel
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2491080-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 178478-4 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
Heavy Duty Power Connectors - 2868601 - RS Components, Ltd.
Specs
Device Type Heavy Duty Power Connectors
Standards / Certifications RoHS
View Details