TE Connectivity Connector Contacts 85842-2

Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Length : 8.71 MM  [.343 INCH ] Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Finish : Bright Contact Orientation : Straight Contact Type : Pin Electrical Characteristics Contact Resistance (MOHM) : 12 Dielectric Withstanding Voltage (Max) (V) : 1200 Insulation Resistance (MEGO) : 5000 Packaging Features Packaging Method : Reel Termination Features Product Terminates To : Printed Circuit Board Termination Post & Tail Length : 6.35 MM  [.25 INCH ] Usage Conditions Operating Temperature Range : -65 - 60 DEGC  [-85 - 140 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Length : 8.71 MM  [.343 INCH ] Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Finish : Bright Contact Orientation : Straight Contact Type : Pin Electrical Characteristics Contact Resistance (MOHM) : 12 Dielectric Withstanding Voltage (Max) (V) : 1200 Insulation Resistance (MEGO) : 5000 Packaging Features Packaging Method : Reel Termination Features Product Terminates To : Printed Circuit Board Termination Post & Tail Length : 6.35 MM  [.25 INCH ] Usage Conditions Operating Temperature Range : -65 - 60 DEGC  [-85 - 140 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 85842-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
85842-2
Connector Contacts 85842-2
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Length : 8.71 MM  [.343 INCH ] Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Finish : Bright Contact Orientation : Straight Contact Type : Pin Electrical Characteristics Contact Resistance (MOHM) : 12 Dielectric Withstanding Voltage (Max) (V) : 1200 Insulation Resistance (MEGO) : 5000 Packaging Features Packaging Method : Reel Termination Features Product Terminates To : Printed Circuit Board Termination Post & Tail Length : 6.35 MM  [.25 INCH ] Usage Conditions Operating Temperature Range : -65 - 60 DEGC  [-85 - 140 DEGF ]

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Length : 8.71 MM  [.343 INCH ]
  • Contact Mating Area Plating Material : Tin-Lead
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Orientation : Straight
  • Contact Type : Pin

Electrical Characteristics


  • Contact Resistance (MOHM) : 12
  • Dielectric Withstanding Voltage (Max) (V) : 1200
  • Insulation Resistance (MEGO) : 5000

Packaging Features


  • Packaging Method : Reel

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Post & Tail Length : 6.35 MM  [.25 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 60 DEGC  [-85 - 140 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 85842-2
Product Name Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 100570-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Quick Disconnects - 1-160301-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 12 AWG
View Details
4 suppliers
Quick Disconnects - 1-1627025-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 19 AWG
View Details