TE Connectivity Splices 858082-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Terminal Plating Material : Tin Dimensions Barrel Inside Diameter (INCH) : .06 Product Length : 48.51 MM  [1.91 INCH ] Electrical Characteristics Operating Voltage (VDC) : 15000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Package Packaging Quantity : 4 Product Type Features Sealable : No Splice Type : Butt Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Terminal Plating Material : Tin Dimensions Barrel Inside Diameter (INCH) : .06 Product Length : 48.51 MM  [1.91 INCH ] Electrical Characteristics Operating Voltage (VDC) : 15000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Package Packaging Quantity : 4 Product Type Features Sealable : No Splice Type : Butt Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 858082-1 - TE Connectivity
Berwyn, PA, United States
Splices
858082-1
Splices 858082-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Terminal Plating Material : Tin Dimensions Barrel Inside Diameter (INCH) : .06 Product Length : 48.51 MM  [1.91 INCH ] Electrical Characteristics Operating Voltage (VDC) : 15000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Package Packaging Quantity : 4 Product Type Features Sealable : No Splice Type : Butt Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter (INCH) : .06
  • Product Length : 48.51 MM  [1.91 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 15000

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 4

Product Type Features


  • Sealable : No
  • Splice Type : Butt Splice

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 858082-1
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Power Contacts - 1-163081-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 1-163092-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Splices - 1-141175-2 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details
Quick Disconnects - 1-1627057-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details