TE Connectivity Splices 858030-1

Description
Body Features Plating Material : Tin Receptacle Color : Black (Standard) Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Plating Material : Tin Dimensions Barrel Inside Diameter (INCH) : .312 Overall Product Length : 88.9 MM  [3.5 INCH ] Electrical Characteristics Operating Voltage : 25000 VDC Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Barrel Style : Standard Sealable : No Serrated : No Splice Type : Butt Splice Termination Features Termination Method : Crimp Usage Conditions Insulation Requirement : Uninsulated
Request a Quote
Description
Body Features Plating Material : Tin Receptacle Color : Black (Standard) Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Plating Material : Tin Dimensions Barrel Inside Diameter (INCH) : .312 Overall Product Length : 88.9 MM  [3.5 INCH ] Electrical Characteristics Operating Voltage : 25000 VDC Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Barrel Style : Standard Sealable : No Serrated : No Splice Type : Butt Splice Termination Features Termination Method : Crimp Usage Conditions Insulation Requirement : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 858030-1 - TE Connectivity
Berwyn, PA, United States
Splices
858030-1
Splices 858030-1
Body Features Plating Material : Tin Receptacle Color : Black (Standard) Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Plating Material : Tin Dimensions Barrel Inside Diameter (INCH) : .312 Overall Product Length : 88.9 MM  [3.5 INCH ] Electrical Characteristics Operating Voltage : 25000 VDC Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Barrel Style : Standard Sealable : No Serrated : No Splice Type : Butt Splice Termination Features Termination Method : Crimp Usage Conditions Insulation Requirement : Uninsulated

Body Features


  • Plating Material : Tin
  • Receptacle Color : Black (Standard)

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Plating Material : Tin

Dimensions


  • Barrel Inside Diameter (INCH) : .312
  • Overall Product Length : 88.9 MM  [3.5 INCH ]

Electrical Characteristics


  • Operating Voltage : 25000 VDC

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Barrel Style : Standard
  • Sealable : No
  • Serrated : No
  • Splice Type : Butt Splice

Termination Features


  • Termination Method : Crimp

Usage Conditions


  • Insulation Requirement : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 858030-1
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1394431-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Quick Disconnects - 1-1627134-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 17 AWG
View Details
Connector Contacts - 103171-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Splices - 114163-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 12 to 14 AWG
International 2 to 4 mm2
View Details