TE Connectivity
Splices
857287-000
Description
Dimensions Accepts Wire Insulation Diameter Range : 4.57 MM [.18 INCH ] Overall Product Length : 29.6 MM [1.165 INCH ] Wire Size (CMA) : 4000 - 10000
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Dimensions Accepts Wire Insulation Diameter Range : 4.57 MM [.18 INCH ] Overall Product Length : 29.6 MM [1.165 INCH ] Wire Size (CMA) : 4000 - 10000
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Dimensions Accepts Wire Insulation Diameter Range : 4.57 MM [.18 INCH ] Overall Product Length : 29.6 MM [1.165 INCH ] Wire Size (CMA) : 4000 - 10000
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Dimensions
- Accepts Wire Insulation Diameter Range : 4.57 MM [.18 INCH ]
- Overall Product Length : 29.6 MM [1.165 INCH ]
- Wire Size (CMA) : 4000 - 10000
Product Type Features
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
857287-000 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
8 AWG
View Details
Material
Unplated
Features
RoHS
North American
14 to 19 AWG
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details