TE Connectivity Cable Transitions & Breakouts 852841-000

Description
Body Features Material : Fluid Resistant Modified Elastomer Material Code : 50 Material Systems Code : 30 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 11.4 - 34.3 MM  [.45 - 1.35 INCH ] Inside Diameter Range (Leg 1) : 11.4 - 22.9 MM  [.45 - .9 INCH ] Inside Diameter Range (Leg 2) : 5.1 - 12.7 MM  [.2 - .5 INCH ] Operation/Applicatio n Power Cable Accessory : No Other Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures Molded Part Shape Code : 382C Product Type Features Molded Part Shape : Y Shape Size Code : 302 Usage Conditions Heat Shrink Tubing Resistance : Fluids Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Body Features Material : Fluid Resistant Modified Elastomer Material Code : 50 Material Systems Code : 30 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 11.4 - 34.3 MM  [.45 - 1.35 INCH ] Inside Diameter Range (Leg 1) : 11.4 - 22.9 MM  [.45 - .9 INCH ] Inside Diameter Range (Leg 2) : 5.1 - 12.7 MM  [.2 - .5 INCH ] Operation/Applicatio n Power Cable Accessory : No Other Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures Molded Part Shape Code : 382C Product Type Features Molded Part Shape : Y Shape Size Code : 302 Usage Conditions Heat Shrink Tubing Resistance : Fluids Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 852841-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
852841-000
Cable Transitions & Breakouts 852841-000
Body Features Material : Fluid Resistant Modified Elastomer Material Code : 50 Material Systems Code : 30 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 11.4 - 34.3 MM  [.45 - 1.35 INCH ] Inside Diameter Range (Leg 1) : 11.4 - 22.9 MM  [.45 - .9 INCH ] Inside Diameter Range (Leg 2) : 5.1 - 12.7 MM  [.2 - .5 INCH ] Operation/Applicatio n Power Cable Accessory : No Other Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures Molded Part Shape Code : 382C Product Type Features Molded Part Shape : Y Shape Size Code : 302 Usage Conditions Heat Shrink Tubing Resistance : Fluids Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Material : Fluid Resistant Modified Elastomer
  • Material Code : 50
  • Material Systems Code : 30

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches & Legs : 3

Dimensions


  • Inside Diameter Range (Body) : 11.4 - 34.3 MM  [.45 - 1.35 INCH ]
  • Inside Diameter Range (Leg 1) : 11.4 - 22.9 MM  [.45 - .9 INCH ]
  • Inside Diameter Range (Leg 2) : 5.1 - 12.7 MM  [.2 - .5 INCH ]

Operation/Application


  • Power Cable Accessory : No

Other


  • Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures
  • Molded Part Shape Code : 382C

Product Type Features


  • Molded Part Shape : Y Shape
  • Size Code : 302

Usage Conditions


  • Heat Shrink Tubing Resistance : Fluids
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 852841-000
Product Name Cable Transitions & Breakouts
Material Fluid Resistant Modified Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sleeving Shrink Tubing
View Details
shrink tube - 064585N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Wraps - 059945-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 003273N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details