SENSOR PRESSURE ABSOLUTE
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | MSP6917-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Absolute |
| Signal Output | Analog Voltage; Wheatstone Bridge |
| Features | Temperature Compensated |