TE Connectivity Media Isolated Pressure Sensors 85-015A-4R

Description
Configuration Features Electrical Connection : Ribbon Cable Dimensions Product Diameter : 15.85 MM  [.624 INCH ] Product Height : 7.1 MM  [.28 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : Sensitivity = 12 - 27mV/V Pressure (PSI) : 15 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Port Fitting : 1/4-18 NPT (5/8 Hex) Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : Weldable, Threaded Process Fittings Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 1.03
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Ribbon Cable Dimensions Product Diameter : 15.85 MM  [.624 INCH ] Product Height : 7.1 MM  [.28 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : Sensitivity = 12 - 27mV/V Pressure (PSI) : 15 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Port Fitting : 1/4-18 NPT (5/8 Hex) Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : Weldable, Threaded Process Fittings Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 1.03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 85-015A-4R - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
85-015A-4R
Media Isolated Pressure Sensors 85-015A-4R
Configuration Features Electrical Connection : Ribbon Cable Dimensions Product Diameter : 15.85 MM  [.624 INCH ] Product Height : 7.1 MM  [.28 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : Sensitivity = 12 - 27mV/V Pressure (PSI) : 15 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Port Fitting : 1/4-18 NPT (5/8 Hex) Sensor Options : No Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : Weldable, Threaded Process Fittings Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 1.03

Configuration Features


  • Electrical Connection : Ribbon Cable

Dimensions


  • Product Diameter : 15.85 MM  [.624 INCH ]
  • Product Height : 7.1 MM  [.28 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5
  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Signal Details : Sensitivity = 12 - 27mV/V
  • Pressure (PSI) : 15
  • Proof Pressure Range : 3X

Other


  • Non-Linearity ± (PCT) : .1
  • Port Fitting : 1/4-18 NPT (5/8 Hex)
  • Sensor Options : No Tube

Product Type Features


  • Pressure Sensor Type : mV Output Pressure Sensors
  • Pressure Type : Absolute
  • Sensor Package : Weldable, Threaded Process Fittings

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 1.03
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 85-015A-4R
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10216546-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Board Mount Pressure Sensors - 10217496-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Pressure Transducers - 10201526-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 75 psi (52.78 m H2O)
View Details
Media Isolated Pressure Sensors - 1007167-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 10.15 psi (7.14 m H2O)
View Details