TE Connectivity Pressure Transducers 10219172-00

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Form C with Mating Connector Pressure Port/Fitting : 1/4-19 BSPP Dimensions Dimensions : 22.25 x 22.25 x 45.72 MM  [.875 x .875 x 1.8 INCH ] Electrical Characteristics Supply Voltage (V) : 12 - 30 Operation/Applicatio n Accuracy : ±0.25% FSO Output/Span : 0 - 10 V Overpressure : 2X Rated Pressure Range : 0 - 250 bar Other Options : Adhesive Label, No Snubber Product Type Features Sensor Type : Low Cost Pressure Transducers Type : Gage Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 250
Request a Quote
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Form C with Mating Connector Pressure Port/Fitting : 1/4-19 BSPP Dimensions Dimensions : 22.25 x 22.25 x 45.72 MM  [.875 x .875 x 1.8 INCH ] Electrical Characteristics Supply Voltage (V) : 12 - 30 Operation/Applicatio n Accuracy : ±0.25% FSO Output/Span : 0 - 10 V Overpressure : 2X Rated Pressure Range : 0 - 250 bar Other Options : Adhesive Label, No Snubber Product Type Features Sensor Type : Low Cost Pressure Transducers Type : Gage Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 250
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 10219172-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
10219172-00
Pressure Transducers 10219172-00
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Form C with Mating Connector Pressure Port/Fitting : 1/4-19 BSPP Dimensions Dimensions : 22.25 x 22.25 x 45.72 MM  [.875 x .875 x 1.8 INCH ] Electrical Characteristics Supply Voltage (V) : 12 - 30 Operation/Applicatio n Accuracy : ±0.25% FSO Output/Span : 0 - 10 V Overpressure : 2X Rated Pressure Range : 0 - 250 bar Other Options : Adhesive Label, No Snubber Product Type Features Sensor Type : Low Cost Pressure Transducers Type : Gage Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 250

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : Form C with Mating Connector
  • Pressure Port/Fitting : 1/4-19 BSPP

Dimensions


  • Dimensions : 22.25 x 22.25 x 45.72 MM  [.875 x .875 x 1.8 INCH ]

Electrical Characteristics


  • Supply Voltage (V) : 12 - 30

Operation/Application


  • Accuracy : ±0.25% FSO
  • Output/Span : 0 - 10 V
  • Overpressure : 2X Rated
  • Pressure Range : 0 - 250 bar

Other


  • Options : Adhesive Label, No Snubber

Product Type Features


  • Sensor Type : Low Cost Pressure Transducers
  • Type : Gage

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 250
Buy Now
Pressure Transducers and Transmitters - 10219172-00 - Richardson RFPD
Downers Grove, IL, United States
Pressure Transducers and Transmitters
10219172-00
Pressure Transducers and Transmitters 10219172-00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Pressure Sensors Pressure Transmitters
Product Number 10219172-00 10219172-00
Product Name Pressure Transducers Pressure Transducers and Transmitters
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10215489-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10202068-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 10000 psi (7038 m H2O)
View Details
Pressure Transducers - 10214466-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 7 psi (4.93 m H2O)
View Details
Board Mount Pressure Sensors - 1006938-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details