TE Connectivity ™ Flat Flex Cables (FFC, FPC) - 84952-8 84952-8

Description
Manufacturer: TE Connectivity Win Source Part Number: 849658-84952-8 Features: Position Connector Package: Reel - TR Family Name: 84952 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8536.69.4040 Other Part Number: 2266-84952-8TR, A100249TR, -84952-8-SI, 849528, A100249DKR, A100249CT
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 849658-84952-8 Features: Position Connector Package: Reel - TR Family Name: 84952 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8536.69.4040 Other Part Number: 2266-84952-8TR, A100249TR, -84952-8-SI, 849528, A100249DKR, A100249CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 84952-8
849658-84952-8
Flat Flex Cables (FFC, FPC) - 84952-8 849658-84952-8
Manufacturer: TE Connectivity Win Source Part Number: 849658-84952-8 Features: Position Connector Package: Reel - TR Family Name: 84952 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8536.69.4040 Other Part Number: 2266-84952-8TR, A100249TR, -84952-8-SI, 849528, A100249DKR, A100249CT

Manufacturer: TE Connectivity
Win Source Part Number: 849658-84952-8
Features: Position Connector
Package: Reel - TR
Family Name: 84952
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8536.69.4040
Other Part Number: 2266-84952-8TR, A100249TR, -84952-8-SI, 849528, A100249DKR, A100249CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 849658-84952-8
Product Name Flat Flex Cables (FFC, FPC) - 84952-8
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Harnessed Helix Cables // Helix Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 82.02 ft (250 dm)
Connector Type HF plug connector
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details