TE Connectivity Connector Contacts 84727-1

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Receptacle Mating Square Post Dimension : .5 MM  [.019 INCH ] Dimensions Wire Size (MMSQ) : .08 - .21 Wire Size (AWG) : 28 - 24 Wire Size (CMA) : 158.8 - 404 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Receptacle Mating Square Post Dimension : .5 MM  [.019 INCH ] Dimensions Wire Size (MMSQ) : .08 - .21 Wire Size (AWG) : 28 - 24 Wire Size (CMA) : 158.8 - 404 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 84727-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
84727-1
Connector Contacts 84727-1
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Receptacle Mating Square Post Dimension : .5 MM  [.019 INCH ] Dimensions Wire Size (MMSQ) : .08 - .21 Wire Size (AWG) : 28 - 24 Wire Size (CMA) : 158.8 - 404 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Receptacle
  • Mating Square Post Dimension : .5 MM  [.019 INCH ]

Dimensions


  • Wire Size (MMSQ) : .08 - .21
  • Wire Size (AWG) : 28 - 24
  • Wire Size (CMA) : 158.8 - 404

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Reel

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 84727-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 029629-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Power Terminals - 1-192447-0 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 0660-206-0882 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5.26 to 8.36 mm2
View Details
Connector Contacts - 105976-ZZ - TE Connectivity
Specs
Features RoHS
View Details