TE Connectivity
Splices
845257N001
Description
Dimensions Overall Product Length : 13.5 MM [.53 INCH ]
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Dimensions Overall Product Length : 13.5 MM [.53 INCH ]
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Dimensions Overall Product Length : 13.5 MM [.53 INCH ]
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Dimensions
- Overall Product Length : 13.5 MM [.53 INCH ]
Product Type Features
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
845257N001 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
12 to 16 AWG
International
0.9500 to 3.37 mm2
View Details
Features
RoHS
North American
16 to 20 AWG
International
0.5030 to 1.42 mm2
View Details
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
Features
Insulated
North American
12 to 14 AWG
International
2 to 4 mm2
View Details