TE Connectivity Contact, Pin, Crimp, 18-16Awg; Product Range Deutsch - Te Connectivity 845240004

Description
CONTACT, PIN, CRIMP, 18-16AWG; Product Range:ML-XT XRC 84524 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:Molex ML-XT XRC 84524 Series Housing Connectors; RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, CRIMP, 18-16AWG; Product Range:ML-XT XRC 84524 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:Molex ML-XT XRC 84524 Series Housing Connectors; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 18-16Awg; Product Range Deutsch - Te Connectivity - 07AH5355 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 18-16Awg; Product Range Deutsch - Te Connectivity
07AH5355
Contact, Pin, Crimp, 18-16Awg; Product Range Deutsch - Te Connectivity 07AH5355
CONTACT, PIN, CRIMP, 18-16AWG; Product Range:ML-XT XRC 84524 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:Molex ML-XT XRC 84524 Series Housing Connectors; RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 18-16AWG; Product Range:ML-XT XRC 84524 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:Molex ML-XT XRC 84524 Series Housing Connectors; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07AH5355
Product Name Contact, Pin, Crimp, 18-16Awg; Product Range Deutsch - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Contacts - 1317G16 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-109-590-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers