TE Connectivity Heat Shrink Caps 843190-000

Description
Body Features Flexibility : Flexible Lining Type : Adhesive Material Code : 3 Material Systems Code : 10 Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 2:1 Configuration Features Adhesive Requirement : Adhesive Precoat Dimensions Expanded Inside Diameter (Min) : 44.7 MM  [1.76 INCH ] Recovered Inside Diameter (Max) : 24.4 MM  [.96 INCH ] Recovered Wall Thickness (Nominal) (INCH) : 1.1 Wall Thickness : Medium Other Adhesive Code : /42 Precoat Molded Part Shape Code : 102A Size Code : 32 Product Type Features Wall Type : Dual Wall Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : None
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Lining Type : Adhesive Material Code : 3 Material Systems Code : 10 Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 2:1 Configuration Features Adhesive Requirement : Adhesive Precoat Dimensions Expanded Inside Diameter (Min) : 44.7 MM  [1.76 INCH ] Recovered Inside Diameter (Max) : 24.4 MM  [.96 INCH ] Recovered Wall Thickness (Nominal) (INCH) : 1.1 Wall Thickness : Medium Other Adhesive Code : /42 Precoat Molded Part Shape Code : 102A Size Code : 32 Product Type Features Wall Type : Dual Wall Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : None
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Caps - 843190-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Caps
843190-000
Heat Shrink Caps 843190-000
Body Features Flexibility : Flexible Lining Type : Adhesive Material Code : 3 Material Systems Code : 10 Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 2:1 Configuration Features Adhesive Requirement : Adhesive Precoat Dimensions Expanded Inside Diameter (Min) : 44.7 MM  [1.76 INCH ] Recovered Inside Diameter (Max) : 24.4 MM  [.96 INCH ] Recovered Wall Thickness (Nominal) (INCH) : 1.1 Wall Thickness : Medium Other Adhesive Code : /42 Precoat Molded Part Shape Code : 102A Size Code : 32 Product Type Features Wall Type : Dual Wall Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : None

Body Features


  • Flexibility : Flexible
  • Lining Type : Adhesive
  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Sealant Type : Anti-Flux
  • Shrink Ratio : 2:1

Configuration Features


  • Adhesive Requirement : Adhesive Precoat

Dimensions


  • Expanded Inside Diameter (Min) : 44.7 MM  [1.76 INCH ]
  • Recovered Inside Diameter (Max) : 24.4 MM  [.96 INCH ]
  • Recovered Wall Thickness (Nominal) (INCH) : 1.1
  • Wall Thickness : Medium

Other


  • Adhesive Code : /42 Precoat
  • Molded Part Shape Code : 102A
  • Size Code : 32

Product Type Features


  • Wall Type : Dual Wall

Usage Conditions


  • Flammability Performance : Flame-Retardant
  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Properties : Immersion Protection
  • Resistance Protection : None
Buy Now Datasheet
shrink tube - 843190-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
843190-000
shrink tube 843190-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 843190-000 843190-000
Product Name Heat Shrink Caps shrink tube
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 064585N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Caps - 0081930001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
Features Flame Retardant
View Details
2 suppliers
shrink tube - 049611-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 082743-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details