TE Connectivity ™ Hand Tools 843120-1

Description
Hand Tools 8MM PROXIMITY SWITCH ASSY
Datasheet
Description
Hand Tools 8MM PROXIMITY SWITCH ASSY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Hand Tools
843120-1
Hand Tools 843120-1
Hand Tools 8MM PROXIMITY SWITCH ASSY

Hand Tools 8MM PROXIMITY SWITCH ASSY

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 843120-1
Product Name Hand Tools
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3453 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details