TE Connectivity Heat Shrink Caps 843031-000

Description
Body Features Flexibility : Flexible Material Code : 3 Material Systems Code : 10 Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : None Shrink Ratio : 2:1 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 5.1 MM  [.2 INCH ] Product Length : 22 MM  [.876 INCH ] Recovered Inside Diameter (Max) : 2 MM  [.08 INCH ] Recovered Wall Thickness (Nominal) : 1.02 MM  [.04 INCH ] Wall Thickness : Medium Other Molded Part Shape Code : 101A Size Code : 11 Product Type Features Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : Suitable for occasional exposure to fluids
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Material Code : 3 Material Systems Code : 10 Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : None Shrink Ratio : 2:1 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 5.1 MM  [.2 INCH ] Product Length : 22 MM  [.876 INCH ] Recovered Inside Diameter (Max) : 2 MM  [.08 INCH ] Recovered Wall Thickness (Nominal) : 1.02 MM  [.04 INCH ] Wall Thickness : Medium Other Molded Part Shape Code : 101A Size Code : 11 Product Type Features Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : Suitable for occasional exposure to fluids
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Caps - 843031-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Caps
843031-000
Heat Shrink Caps 843031-000
Body Features Flexibility : Flexible Material Code : 3 Material Systems Code : 10 Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : None Shrink Ratio : 2:1 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 5.1 MM  [.2 INCH ] Product Length : 22 MM  [.876 INCH ] Recovered Inside Diameter (Max) : 2 MM  [.08 INCH ] Recovered Wall Thickness (Nominal) : 1.02 MM  [.04 INCH ] Wall Thickness : Medium Other Molded Part Shape Code : 101A Size Code : 11 Product Type Features Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : Suitable for occasional exposure to fluids

Body Features


  • Flexibility : Flexible
  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Sealant Type : None
  • Shrink Ratio : 2:1

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately

Dimensions


  • Expanded Inside Diameter (Min) : 5.1 MM  [.2 INCH ]
  • Product Length : 22 MM  [.876 INCH ]
  • Recovered Inside Diameter (Max) : 2 MM  [.08 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.02 MM  [.04 INCH ]
  • Wall Thickness : Medium

Other


  • Molded Part Shape Code : 101A
  • Size Code : 11

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Flame-Retardant
  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Properties : Immersion Protection
  • Resistance Protection : Suitable for occasional exposure to fluids
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 843031-000
Product Name Heat Shrink Caps
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 076966-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 083800-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Breakouts - 086694N001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Power Cable Heat Shrink Tubing - 063124-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details