TE Connectivity Splices 840467-1

Description
Body Features Plating Material : Tin Plating Thickness (MICM) : 2.54 Receptacle Color : Black (Standard) Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Plating Material : Tin Contact Plating Thickness (MICM) : 2.54 Dimensions Barrel Inside Diameter (INCH) : .062 Overall Product Length : 104.65 MM  [4.12 INCH ] Electrical Characteristics Operating Voltage : 50000 VDC Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Barrel Style : Standard Sealable : No Serrated : No Splice Type : Butt Splice Termination Features Termination Method : Crimp Usage Conditions Insulation Requirement : Uninsulated
Request a Quote
Description
Body Features Plating Material : Tin Plating Thickness (MICM) : 2.54 Receptacle Color : Black (Standard) Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Plating Material : Tin Contact Plating Thickness (MICM) : 2.54 Dimensions Barrel Inside Diameter (INCH) : .062 Overall Product Length : 104.65 MM  [4.12 INCH ] Electrical Characteristics Operating Voltage : 50000 VDC Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Barrel Style : Standard Sealable : No Serrated : No Splice Type : Butt Splice Termination Features Termination Method : Crimp Usage Conditions Insulation Requirement : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 840467-1 - TE Connectivity
Berwyn, PA, United States
Splices
840467-1
Splices 840467-1
Body Features Plating Material : Tin Plating Thickness (MICM) : 2.54 Receptacle Color : Black (Standard) Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Plating Material : Tin Contact Plating Thickness (MICM) : 2.54 Dimensions Barrel Inside Diameter (INCH) : .062 Overall Product Length : 104.65 MM  [4.12 INCH ] Electrical Characteristics Operating Voltage : 50000 VDC Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Barrel Style : Standard Sealable : No Serrated : No Splice Type : Butt Splice Termination Features Termination Method : Crimp Usage Conditions Insulation Requirement : Uninsulated

Body Features


  • Plating Material : Tin
  • Plating Thickness (MICM) : 2.54
  • Receptacle Color : Black (Standard)

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Plating Material : Tin
  • Contact Plating Thickness (MICM) : 2.54

Dimensions


  • Barrel Inside Diameter (INCH) : .062
  • Overall Product Length : 104.65 MM  [4.12 INCH ]

Electrical Characteristics


  • Operating Voltage : 50000 VDC

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Barrel Style : Standard
  • Sealable : No
  • Serrated : No
  • Splice Type : Butt Splice

Termination Features


  • Termination Method : Crimp

Usage Conditions


  • Insulation Requirement : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 840467-1
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-170140-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
2 suppliers
PCB Terminals - 1-1217056-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Quick Disconnects - 1-1377175-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 17 AWG
View Details
Connector Contacts - 107134-31 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details