TE Connectivity Heat Shrink Boots 839433-000

Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Compatible Cable Diameter (Max) : 5 MM , 6 MM , 7 MM , 8 MM  [.27 INCH , .23 INCH , .196 INCH , .314 INCH ] Compatible Cable Diameter Range : 3.8 - 9.9 MM  [3.8 - 9.1 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II Other Adhesive Code : 86 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Compatible Cable Diameter (Max) : 5 MM , 6 MM , 7 MM , 8 MM  [.27 INCH , .23 INCH , .196 INCH , .314 INCH ] Compatible Cable Diameter Range : 3.8 - 9.9 MM  [3.8 - 9.1 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II Other Adhesive Code : 86 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 839433-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
839433-000
Heat Shrink Boots 839433-000
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Compatible Cable Diameter (Max) : 5 MM , 6 MM , 7 MM , 8 MM  [.27 INCH , .23 INCH , .196 INCH , .314 INCH ] Compatible Cable Diameter Range : 3.8 - 9.9 MM  [3.8 - 9.1 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II Other Adhesive Code : 86 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 4
  • Material Systems Code : 10
  • Primary Product Material : Polyolefin Flexible Modified

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : No

Dimensions


  • Compatible Cable Diameter (Max) : 5 MM , 6 MM , 7 MM , 8 MM  [.27 INCH , .23 INCH , .196 INCH , .314 INCH ]
  • Compatible Cable Diameter Range : 3.8 - 9.9 MM  [3.8 - 9.1 INCH ]

Housing Features


  • Body Orientation : Right Angle

Industry Standards


  • Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II

Other


  • Adhesive Code : 86
  • Molded Part Shape Code : 222

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 839433-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
839433-000
shrink tube 839433-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 839433-000 839433-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Braids - 0059013002 - TE Connectivity
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
shrink tube - 021879-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0743194002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 0561254001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details