Body Features Cable Color : Gray Wire & Cable Flammability Rating : VW-1
Configuration Features Mounting Location : External Number of Positions : 6
Contact Features Contact Mating Area Plating Material : Gold (Au)
Dimensions Outside Cable Diameter : 1 MM [.039 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26
Electrical Characteristics Impedance (OHM) : 100
Housing Features Housing Material : Liquid Crystal Polymer (LCP)
Mechanical Attachment Mating Alignment : With
Operation/Applicatio
n Shielded : No
Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .1 M [.33 FT ]
Product Type Features Cable Assembly (End A) : Socket Housing Cable Assembly (End B) : Socket Housing Cable Style : Discrete Pair
Body Features
- Cable Color : Gray
- Wire & Cable Flammability Rating : VW-1
Configuration Features
- Mounting Location : External
- Number of Positions : 6
Contact Features
- Contact Mating Area Plating Material : Gold (Au)
Dimensions
- Outside Cable Diameter : 1 MM [.039 INCH ]
- Wire Size (MMSQ) : .14
- Wire Size (AWG) : 26
Electrical Characteristics
Housing Features
- Housing Material : Liquid Crystal Polymer (LCP)
Mechanical Attachment
Operation/Application
Other
- Cable Assembly Configuration : Double Ended
- Cable Assembly Length : .1 M [.33 FT ]
Product Type Features
- Cable Assembly (End A) : Socket Housing
- Cable Assembly (End B) : Socket Housing
- Cable Style : Discrete Pair