TE Connectivity Wedge Connectors 83897-1

Description
Body Features Compatible Conductor Material : Copper Dimensions Compatible Conductor Range - Main : 177 MMSQ  [350 - 350 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products : RUS Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Compression, Energised Installation Power Component Options : Hot Stick Accessories
Request a Quote
Description
Body Features Compatible Conductor Material : Copper Dimensions Compatible Conductor Range - Main : 177 MMSQ  [350 - 350 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products : RUS Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Compression, Energised Installation Power Component Options : Hot Stick Accessories
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 83897-1 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
83897-1
Wedge Connectors 83897-1
Body Features Compatible Conductor Material : Copper Dimensions Compatible Conductor Range - Main : 177 MMSQ  [350 - 350 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products : RUS Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Compression, Energised Installation Power Component Options : Hot Stick Accessories

Body Features


  • Compatible Conductor Material : Copper

Dimensions


  • Compatible Conductor Range - Main : 177 MMSQ  [350 - 350 AWGKC ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 500

Industry Standards


  • Compatible With Agency/Standards Products : RUS

Operation/Application


  • Power Component Application Type : Overhead

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Compression, Energised Installation
  • Power Component Options : Hot Stick Accessories
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 83897-1
Product Name Wedge Connectors
Mounting Compression, Energised Installation
Unlock Full Specs
to access all available technical data

Similar Products